Amphenol Industrial Circular Connector Plug, Size 28, 7 Position, Cable; Product Range Amphenol Industrial GTS06F28-10P

Description
GT 7C 2#4,2#8,3#12 PIN PLUG
Request a Quote Datasheet
Description
GT 7C 2#4,2#8,3#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS06F28-10P - PEI-Genesis
Philadelphia, PA, United States
GT 7C 2#4,2#8,3#12 PIN PLUG

GT 7C 2#4,2#8,3#12 PIN PLUG

Buy Now
Circular Connector Plug, Size 28, 7 Position, Cable; Product Range Amphenol Industrial - 96J5414 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 7 Position, Cable; Product Range Amphenol Industrial
96J5414
Circular Connector Plug, Size 28, 7 Position, Cable; Product Range Amphenol Industrial 96J5414
CIRCULAR CONNECTOR PLUG, SIZE 28, 7 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 7 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS06F28-10P 96J5414
Product Name Circular Connector Plug, Size 28, 7 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-874-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Between Series Adapters - 461-1229-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details