Amphenol Industrial Circular Connector Plug Size 24, 28 Position, Cable; Product Range Amphenol Industrial GTS06F24-96PW

Description
CIRCULAR CONNECTOR PLUG SIZE 24, 28 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 24, 28 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 24, 28 Position, Cable; Product Range Amphenol Industrial - 96J5413 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 28 Position, Cable; Product Range Amphenol Industrial
96J5413
Circular Connector Plug Size 24, 28 Position, Cable; Product Range Amphenol Industrial 96J5413
CIRCULAR CONNECTOR PLUG SIZE 24, 28 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 28 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5413
Product Name Circular Connector Plug Size 24, 28 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products