Amphenol Industrial Circular Connector Plug Size 24, 19 Position, Cable; Product Range Amphenol Industrial GTS06F24-67S

Description
GT 19C 19#12 SKT PLUG
Request a Quote Datasheet
Description
GT 19C 19#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS06F24-67S - PEI-Genesis
Philadelphia, PA, United States
GT 19C 19#12 SKT PLUG

GT 19C 19#12 SKT PLUG

Buy Now
Circular Connector Plug Size 24, 19 Position, Cable; Product Range Amphenol Industrial - 96J5411 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 19 Position, Cable; Product Range Amphenol Industrial
96J5411
Circular Connector Plug Size 24, 19 Position, Cable; Product Range Amphenol Industrial 96J5411
CIRCULAR CONNECTOR PLUG SIZE 24, 19 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 19 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS06F24-67S 96J5411
Product Name Circular Connector Plug Size 24, 19 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details