AMPHENOL INDUSTRIAL
GTS06F22-21PX -- GT 3C 1#0 2#16 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Gt 3C 1#0 2#16 Pin Plug Amphenol Industrial
GTS06F22-21PX
Description
GT 3C 1#0 2#16 PIN PLUG
Description
GT 3C 1#0 2#16 PIN PLUG
Suppliers
Gt 3C 1#0 2#16 Pin Plug Amphenol Industrial
76X6752
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
76X6752 |
|
Product Name
|
Gt 3C 1#0 2#16 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details