Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS06F10SL-4S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS06F10SL-4S
MIL Spec Connector - MIL-DTL 5015, I GTS06F10SL-4S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTS06F10SL-4S - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#16S PIN PLUG

GT 2C 2#16S PIN PLUG

Buy Now
Circular Connector Plug Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial - 96J5406 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial
96J5406
Circular Connector Plug Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial 96J5406
CIRCULAR CONNECTOR PLUG SIZE 10SL, 2 POSITION CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 10SL, 2 POSITION CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTS06F10SL-4S Amphenol GTS06F10SL-4S 96J5406
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data