Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS06F10SL-3S

Description
GT 3C 3#16S SKT PLUG
Request a Quote
Description
GT 3C 3#16S SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS06F10SL-3S - PEI-Genesis
Philadelphia, PA, United States
GT 3C 3#16S SKT PLUG

GT 3C 3#16S SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS06F10SL-3S
MIL Spec Connector - MIL-DTL 5015, I GTS06F10SL-3S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 10Sl, 3 Position Cable; Product Range Amphenol Industrial - 96J5405 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 10Sl, 3 Position Cable; Product Range Amphenol Industrial
96J5405
Circular Connector Plug Size 10Sl, 3 Position Cable; Product Range Amphenol Industrial 96J5405
CIRCULAR CONNECTOR PLUG SIZE 10SL, 3 POSITION CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 10SL, 3 POSITION CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS06F10SL-3S GTS06F10SL-3S 96J5405
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 10Sl, 3 Position Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details