Amphenol Industrial Circular Connector Plug Size 10Sl, 3 Position Cable; Product Range Amphenol Industrial GTS06F10SL-3P

Description
GT 3C 3#16S SKT PLUG
Request a Quote
Description
GT 3C 3#16S SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS06F10SL-3P - PEI-Genesis
Philadelphia, PA, United States
GT 3C 3#16S SKT PLUG

GT 3C 3#16S SKT PLUG

Buy Now
Circular Connector Plug Size 10Sl, 3 Position Cable; Product Range Amphenol Industrial - 96J5404 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 10Sl, 3 Position Cable; Product Range Amphenol Industrial
96J5404
Circular Connector Plug Size 10Sl, 3 Position Cable; Product Range Amphenol Industrial 96J5404
CIRCULAR CONNECTOR PLUG SIZE 10SL, 3 POSITION CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 10SL, 3 POSITION CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS06F10SL-3P 96J5404
Product Name Circular Connector Plug Size 10Sl, 3 Position Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0511-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details
PC Pin, Single Post Connectors - 36-1405-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers