Amphenol Corporation
GTS06CFZ32-22P-025
Description
GT 54C 54#16 PIN PLUG
Request a Quote
Email Supplier
Description
GT 54C 54#16 PIN PLUG
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
Amphenol GTS06CFZ32-22P-025 |
|
Gender
|
Male / Plug
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details