Amphenol Industrial Circular Connector Plug Size 32, 30 Position, Cable; Product Range Amphenol Industrial GTS06CF32-8P

Description
GT 30C 24#16 6#12 PIN PLUG
Request a Quote Datasheet
Description
GT 30C 24#16 6#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 30C 24#16 6#12 PIN PLUG

GT 30C 24#16 6#12 PIN PLUG

Buy Now
 - Amphenol GTS06CF32-8P - PEI-Genesis
Philadelphia, PA, United States
GT 30C 24#16 6#12 PIN PLUG

GT 30C 24#16 6#12 PIN PLUG

Buy Now
Circular Connector Plug Size 32, 30 Position, Cable; Product Range Amphenol Industrial - 96J5403 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 30 Position, Cable; Product Range Amphenol Industrial
96J5403
Circular Connector Plug Size 32, 30 Position, Cable; Product Range Amphenol Industrial 96J5403
CIRCULAR CONNECTOR PLUG SIZE 32, 30 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 30 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTS06CF32-8P Amphenol GTS06CF32-8P 96J5403
Product Name Circular Connector Plug Size 32, 30 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-104-204-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details