Amphenol Industrial Circular Connector Plug Size 32, 35 Position, Cable; Product Range Amphenol Industrial GTS06CF32-7P

Description
GT 35C 7#12, 28#16 PIN PLUG
Request a Quote Datasheet
Description
GT 35C 7#12, 28#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS06CF32-7P - PEI-Genesis
Philadelphia, PA, United States
GT 35C 7#12, 28#16 PIN PLUG

GT 35C 7#12, 28#16 PIN PLUG

Buy Now
Circular Connector Plug Size 32, 35 Position, Cable; Product Range Amphenol Industrial - 96J5402 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 35 Position, Cable; Product Range Amphenol Industrial
96J5402
Circular Connector Plug Size 32, 35 Position, Cable; Product Range Amphenol Industrial 96J5402
CIRCULAR CONNECTOR PLUG SIZE 32, 35 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 35 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS06CF32-7P 96J5402
Product Name Circular Connector Plug Size 32, 35 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDAR03M15000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination Solder Cup
Voltage Rating 125 volts
View Details
3 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2000-5357/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers