Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS06CF28-15S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 28, 35 Position, Cable from Amphenol Industrial features a straight plug design with 35 solder socket contacts. It utilizes a reverse bayonet coupling style, ensuring secure connections. This connector is part of the GT Series and is not RoHS compliant. It is suitable for applications requiring reliable electrical connections in various environments. Engineers should consider this product for projects that demand robust and efficient interconnect solutions.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 28, 35 Position, Cable from Amphenol Industrial features a straight plug design with 35 solder socket contacts. It utilizes a reverse bayonet coupling style, ensuring secure connections. This connector is part of the GT Series and is not RoHS compliant. It is suitable for applications requiring reliable electrical connections in various environments. Engineers should consider this product for projects that demand robust and efficient interconnect solutions.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS06CF28-15S
MIL Spec Connector - MIL-DTL 5015, I GTS06CF28-15S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTS06CF28-15S - PEI-Genesis
Philadelphia, PA, United States
GT 35C 35#16 SKT PLUG

GT 35C 35#16 SKT PLUG

Buy Now
Circular Connector Plug Size 28, 35 Position, Cable; Product Range Amphenol Industrial - 96J5400 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 35 Position, Cable; Product Range Amphenol Industrial
96J5400
Circular Connector Plug Size 28, 35 Position, Cable; Product Range Amphenol Industrial 96J5400
CIRCULAR CONNECTOR PLUG SIZE 28, 35 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 35 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTS06CF28-15S Amphenol GTS06CF28-15S 96J5400
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 28, 35 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard Telephone Jack - 860 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details
BiLobe® Connectors - Standards -Type Single Row - A54000-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Circular Connector Accessories - 17-100P160-13-1-C-WR5-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details