Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS06CF28-15P

Description
GT 35C 35#16 PIN PLUG
Request a Quote Datasheet
Description
GT 35C 35#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS06CF28-15P - PEI-Genesis
Philadelphia, PA, United States
GT 35C 35#16 PIN PLUG

GT 35C 35#16 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS06CF28-15P
MIL Spec Connector - MIL-DTL 5015, I GTS06CF28-15P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 28, 35 Position, Cable; Product Range Amphenol Industrial - 96J5398 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 35 Position, Cable; Product Range Amphenol Industrial
96J5398
Circular Connector Plug Size 28, 35 Position, Cable; Product Range Amphenol Industrial 96J5398
CIRCULAR CONNECTOR PLUG SIZE 28, 35 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 35 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS06CF28-15P GTS06CF28-15P 96J5398
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 28, 35 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details