Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS06CF28-11P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS06CF28-11P
MIL Spec Connector - MIL-DTL 5015, I GTS06CF28-11P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTS06CF28-11P - PEI-Genesis
Philadelphia, PA, United States
GT 22C 4#12,18#16 PIN PLUG

GT 22C 4#12,18#16 PIN PLUG

Buy Now
Circular Connector Plug Size 28, 22 Position, Cable; Product Range Amphenol Industrial - 96J5396 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 22 Position, Cable; Product Range Amphenol Industrial
96J5396
Circular Connector Plug Size 28, 22 Position, Cable; Product Range Amphenol Industrial 96J5396
CIRCULAR CONNECTOR PLUG SIZE 28, 22 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 22 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTS06CF28-11P Amphenol GTS06CF28-11P 96J5396
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 28, 22 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products