Amphenol Industrial Circular Connector Plug, Size 22, 8 Position, Cable; Product Range Amphenol Industrial GTS06CF22-23S-025

Description
GT 8C 8#12 SKT PLUG
Request a Quote Datasheet
Description
GT 8C 8#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GT 8C 8#12 SKT PLUG

GT 8C 8#12 SKT PLUG

Buy Now
 - Amphenol GTS06CF22-23S-025 - PEI-Genesis
Philadelphia, PA, United States
GT 8C 8#12 SKT PLUG

GT 8C 8#12 SKT PLUG

Buy Now
Circular Connector Plug, Size 22, 8 Position, Cable; Product Range Amphenol Industrial - 96J5388 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 8 Position, Cable; Product Range Amphenol Industrial
96J5388
Circular Connector Plug, Size 22, 8 Position, Cable; Product Range Amphenol Industrial 96J5388
CIRCULAR CONNECTOR PLUG, SIZE 22, 8 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 8 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTS06CF22-23S-025 Amphenol GTS06CF22-23S-025 96J5388
Product Name Circular Connector Plug, Size 22, 8 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details