Amphenol Corporation Connectors, Interconnects - Circular Connectors GTS06CF22-14P

Description
GT 19C 19#16 PIN PLUG
Request a Quote
Description
GT 19C 19#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS06CF22-14P - PEI-Genesis
Philadelphia, PA, United States
GT 19C 19#16 PIN PLUG

GT 19C 19#16 PIN PLUG

Buy Now
Connectors, Interconnects - Circular Connectors - 1051825-GTS06CF22-14P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1051825-GTS06CF22-14P
Connectors, Interconnects - Circular Connectors 1051825-GTS06CF22-14P
Win Source Part Number: 1051825-GTS06CF22-14 P Category: Connectors, Interconnects>Circul ar Connectors Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): GTS06CF22-14PGTS06CF -22-14P; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: AIGTS06CF22-14P Base Product Number: GTS06CF22 RoHS Status: RoHS non-compliant

Win Source Part Number: 1051825-GTS06CF22-14P
Category: Connectors, Interconnects>Circular Connectors
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): GTS06CF22-14PGTS06CF-22-14P;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: AIGTS06CF22-14P
Base Product Number: GTS06CF22
RoHS Status: RoHS non-compliant

Buy Now
Swedesboro, NJ, United States
GT 19C 19#16 PIN PLUG

GT 19C 19#16 PIN PLUG

Buy Now
Gt 19C 19#16 Pin Plug Amphenol Industrial - 25K4651 - Newark, An Avnet Company
Chicago, IL, United States
Gt 19C 19#16 Pin Plug Amphenol Industrial
25K4651
Gt 19C 19#16 Pin Plug Amphenol Industrial 25K4651
GT 19C 19#16 PIN PLUG

GT 19C 19#16 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS06CF22-14P 1051825-GTS06CF22-14P GTS06CF22-14P 25K4651
Product Name Connectors, Interconnects - Circular Connectors Gt 19C 19#16 Pin Plug Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Shrouded Banana Socket - 9387 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details