Amphenol Industrial Circular Connector Plug, Size 20, 1 Position, Cable; Product Range Amphenol Industrial GTS06CF20-2P

Description
GT 1C 1#0 PIN PLUG
Request a Quote Datasheet
Description
GT 1C 1#0 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS06CF20-2P - PEI-Genesis
Philadelphia, PA, United States
GT 1C 1#0 PIN PLUG

GT 1C 1#0 PIN PLUG

Buy Now
Circular Connector Plug, Size 20, 1 Position, Cable; Product Range Amphenol Industrial - 96J5382 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 1 Position, Cable; Product Range Amphenol Industrial
96J5382
Circular Connector Plug, Size 20, 1 Position, Cable; Product Range Amphenol Industrial 96J5382
CIRCULAR CONNECTOR PLUG, SIZE 20, 1 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 1 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS06CF20-2P 96J5382
Product Name Circular Connector Plug, Size 20, 1 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details