GT 7C 7#12 SKT PLUG
GT 7C 7#12 SKT PLUG
PLUG
CIRCULAR CONNECTOR PLUG, SIZE 20, 7 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No
| Powell Electronics, Inc. | PEI-Genesis | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GTS06CF20-15S | Amphenol GTS06CF20-15S | GTS06CF20-15S | 96J5381 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Plug, Size 20, 7 Position, Cable; Product Range Amphenol Industrial | ||
| Gender | Male / Plug | Male / Plug | Male / Plug |