Amphenol Industrial Circular Connector Plug Size 20, 13 Position, Cable; Product Range Amphenol Industrial GTS06CF20-11P

Description
GT 13C 13#16 PIN PLUG
Request a Quote Datasheet
Description
GT 13C 13#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS06CF20-11P - PEI-Genesis
Philadelphia, PA, United States
GT 13C 13#16 PIN PLUG

GT 13C 13#16 PIN PLUG

Buy Now
Swedesboro, NJ, United States
GT 13C 13#16 PIN PLUG

GT 13C 13#16 PIN PLUG

Buy Now
Circular Connector Plug Size 20, 13 Position, Cable; Product Range Amphenol Industrial - 96J5380 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 13 Position, Cable; Product Range Amphenol Industrial
96J5380
Circular Connector Plug Size 20, 13 Position, Cable; Product Range Amphenol Industrial 96J5380
CIRCULAR CONNECTOR PLUG SIZE 20, 13 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 13 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS06CF20-11P GTS06CF20-11P 96J5380
Product Name Circular Connector Plug Size 20, 13 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Male to BNC Male, Adapter - 9224 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details