Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS06AF28-51S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS06AF28-51S
MIL Spec Connector - MIL-DTL 5015, I GTS06AF28-51S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTS06AF28-51S - PEI-Genesis
Philadelphia, PA, United States
GTS06AF28-51S

GTS06AF28-51S

Buy Now
Circular Connector Plug Size 28, 12 Position, Cable; Product Range Amphenol Industrial - 96J5347 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 12 Position, Cable; Product Range Amphenol Industrial
96J5347
Circular Connector Plug Size 28, 12 Position, Cable; Product Range Amphenol Industrial 96J5347
CIRCULAR CONNECTOR PLUG SIZE 28, 12 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 12 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTS06AF28-51S Amphenol GTS06AF28-51S 96J5347
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 28, 12 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30864-MECA7-500T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
“N” Series Male Connector - 8918 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details