Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS06AF28-51P

Description
GTS06AF28-51P
Request a Quote Datasheet
Description
GTS06AF28-51P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS06AF28-51P - PEI-Genesis
Philadelphia, PA, United States
GTS06AF28-51P

GTS06AF28-51P

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS06AF28-51P
MIL Spec Connector - MIL-DTL 5015, I GTS06AF28-51P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 28, 12 Position, Cable; Product Range Amphenol Industrial - 57J5007 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 12 Position, Cable; Product Range Amphenol Industrial
57J5007
Circular Connector Plug Size 28, 12 Position, Cable; Product Range Amphenol Industrial 57J5007
CIRCULAR CONNECTOR PLUG SIZE 28, 12 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 12 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS06AF28-51P GTS06AF28-51P 57J5007
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 28, 12 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-ALBKF08-FM8BR3-SL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3258-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers