Amphenol Industrial Circular Connector Plug Size 24, 24 Position, Cable; Product Range Amphenol Industrial GTS06AF24-28P

Description
GTS06AF24-28P
Request a Quote Datasheet
Description
GTS06AF24-28P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS06AF24-28P - PEI-Genesis
Philadelphia, PA, United States
GTS06AF24-28P

GTS06AF24-28P

Buy Now
Circular Connector Plug Size 24, 24 Position, Cable; Product Range Amphenol Industrial - 96J5329 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 24 Position, Cable; Product Range Amphenol Industrial
96J5329
Circular Connector Plug Size 24, 24 Position, Cable; Product Range Amphenol Industrial 96J5329
CIRCULAR CONNECTOR PLUG SIZE 24, 24 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 24 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS06AF24-28P 96J5329
Product Name Circular Connector Plug Size 24, 24 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details