Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS06AF10SL-4S

Description
GT 2C 2#16S PIN PLUG
Request a Quote Datasheet
Description
GT 2C 2#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS06AF10SL-4S - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#16S PIN PLUG

GT 2C 2#16S PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS06AF10SL-4S
MIL Spec Connector - MIL-DTL 5015, I GTS06AF10SL-4S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial - 11J1720 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial
11J1720
Circular Connector Plug Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial 11J1720
CIRCULAR CONNECTOR PLUG SIZE 10SL, 2 POSITION CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 10SL, 2 POSITION CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS06AF10SL-4S GTS06AF10SL-4S 11J1720
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Standard & Miniature Phono Jack - 849M - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Termination Screw Lug
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22045-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Standard Circular Connectors - 1-2823445-8 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers