Amphenol Industrial Circular Connector Plug Size 36, 14 Position, Cable; Product Range Amphenol Industrial GTS06A36-78P

Description
GT 14C 12#8,2#16 PIN PLUG
Request a Quote Datasheet
Description
GT 14C 12#8,2#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS06A36-78P - PEI-Genesis
Philadelphia, PA, United States
GT 14C 12#8,2#16 PIN PLUG

GT 14C 12#8,2#16 PIN PLUG

Buy Now
Circular Connector Plug Size 36, 14 Position, Cable; Product Range Amphenol Industrial - 96J5379 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 36, 14 Position, Cable; Product Range Amphenol Industrial
96J5379
Circular Connector Plug Size 36, 14 Position, Cable; Product Range Amphenol Industrial 96J5379
CIRCULAR CONNECTOR PLUG SIZE 36, 14 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 36, 14 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS06A36-78P 96J5379
Product Name Circular Connector Plug Size 36, 14 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data