Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS06A36-6P

Description
71-580740-06P
Request a Quote Datasheet
Description
71-580740-06P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS06A36-6P - PEI-Genesis
Philadelphia, PA, United States
71-580740-06P

71-580740-06P

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS06A36-6P
MIL Spec Connector - MIL-DTL 5015, I GTS06A36-6P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 36, 6 Position, Cable; Product Range Amphenol Industrial - 96J5374 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 36, 6 Position, Cable; Product Range Amphenol Industrial
96J5374
Circular Connector Plug, Size 36, 6 Position, Cable; Product Range Amphenol Industrial 96J5374
CIRCULAR CONNECTOR PLUG, SIZE 36, 6 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 36, 6 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS06A36-6P GTS06A36-6P 96J5374
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 36, 6 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details