Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS06A28-16P-025

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS06A28-16P-025
MIL Spec Connector - MIL-DTL 5015, I GTS06A28-16P-025
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTS06A28-16P-025 - PEI-Genesis
Philadelphia, PA, United States
GT 20C 20#16 PIN PLUG

GT 20C 20#16 PIN PLUG

Buy Now
Circular Connector Plug Size 28, 20 Position, Cable; Product Range Amphenol Industrial - 96J5363 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 20 Position, Cable; Product Range Amphenol Industrial
96J5363
Circular Connector Plug Size 28, 20 Position, Cable; Product Range Amphenol Industrial 96J5363
CIRCULAR CONNECTOR PLUG SIZE 28, 20 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 20 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTS06A28-16P-025 Amphenol GTS06A28-16P-025 96J5363
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 28, 20 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MRG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable - 1323G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
4 suppliers