Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS06A28-12S

Description
71-580738-12S
Request a Quote Datasheet
Description
71-580738-12S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS06A28-12S - PEI-Genesis
Philadelphia, PA, United States
71-580738-12S

71-580738-12S

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS06A28-12S
MIL Spec Connector - MIL-DTL 5015, I GTS06A28-12S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 28, 26 Position, Cable; Product Range Amphenol Industrial - 96J5361 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 26 Position, Cable; Product Range Amphenol Industrial
96J5361
Circular Connector Plug Size 28, 26 Position, Cable; Product Range Amphenol Industrial 96J5361
CIRCULAR CONNECTOR PLUG SIZE 28, 26 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 26 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS06A28-12S GTS06A28-12S 96J5361
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 28, 26 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.062″ Pin Plug, Adapter - 9487 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
UFL (IPEX) Female Connector - ET-UFRA - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details