Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS06A28-12P

Description
GT 26C 26#16 PIN PLUG
Request a Quote Datasheet
Description
GT 26C 26#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS06A28-12P - PEI-Genesis
Philadelphia, PA, United States
GT 26C 26#16 PIN PLUG

GT 26C 26#16 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS06A28-12P
MIL Spec Connector - MIL-DTL 5015, I GTS06A28-12P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 28, 26 Position, Cable; Product Range Amphenol Industrial - 61J3565 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 26 Position, Cable; Product Range Amphenol Industrial
61J3565
Circular Connector Plug Size 28, 26 Position, Cable; Product Range Amphenol Industrial 61J3565
CIRCULAR CONNECTOR PLUG SIZE 28, 26 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 26 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS06A28-12P GTS06A28-12P 61J3565
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 28, 26 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-30202PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 37.213-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details