GTS06A24-27P-A24
CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol GTS06A24-27P-A24 | 96J5360 |
| Product Name | Circular Connector Plug, Size 24, 7 Position, Cable; Product Range Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors |