Amphenol Industrial Circular Connector Plug, Size 20, 6 Position, Cable; Product Range Amphenol Industrial GTS06A20-17P

Description
GT 6C 1#16 5#12 PIN PLUG
Request a Quote Datasheet
Description
GT 6C 1#16 5#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS06A20-17P - PEI-Genesis
Philadelphia, PA, United States
GT 6C 1#16 5#12 PIN PLUG

GT 6C 1#16 5#12 PIN PLUG

Buy Now
Circular Connector Plug, Size 20, 6 Position, Cable; Product Range Amphenol Industrial - 96J5352 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 6 Position, Cable; Product Range Amphenol Industrial
96J5352
Circular Connector Plug, Size 20, 6 Position, Cable; Product Range Amphenol Industrial 96J5352
CIRCULAR CONNECTOR PLUG, SIZE 20, 6 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 6 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS06A20-17P 96J5352
Product Name Circular Connector Plug, Size 20, 6 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDAH08L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 100 volts
Current Rating 3.0 amps
View Details
4 suppliers
Terminal Block Wire Ferrules - 1920-1832-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2208-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details