AMPHENOL CORPORATION
GTS06-18-3S -- MIL SPEC CONNECTOR - MIL-DTL 5015, I
Amphenol Corporation
MIL Spec Connector - MIL-DTL 5015, I
GTS06-18-3S
Description
GT 2C 2#12 SKT PLUG
Request a Quote
Email Supplier
Description
GT 2C 2#12 SKT PLUG
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol GTS06-18-3S |
GTS06-18-3S |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL 5015, I |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details
2 suppliers
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details