CONNECTOR
Win Source Part Number: 1061375-GTS06-18-10S
Category: Connectors, Interconnects>Circul
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): MS3106A22-14S; MS3106A18-1P; MS3106A16S-1P; 97-3106A-12S-3P; 97-3106A-18-22P; MS3102R14S-6P;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: AIGTS06-18-10S
Base Product Number: GTS06
RoHS Status: RoHS non-compliant
GT 4C 4#12 SKT PLUG
Circular Connector, Reverse Bayonet, IP67, Solder, Circular Industrial, GT Reverse Bayonet Series RoHS Compliant: No
| Powell Electronics, Inc. | Win Source Electronics | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GTS06-18-10S | 1061375-GTS06-18-10S | Amphenol GTS06-18-10S | 03M8064 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Connectors, Interconnects - Circular Connectors | Circular Connector, Reverse Bayonet, Ip67, Solder, Circular Industrial, Gt Reverse Bayonet Series Rohs Compliant Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |