Amphenol Industrial Circular Connector Receptacle, Size 36, 4 Position, Panel; Product Range Amphenol Industrial GTS030R36-5P

Description
GT 4C 4#0 PIN RECP
Request a Quote Datasheet
Description
GT 4C 4#0 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 4C 4#0 PIN RECP

GT 4C 4#0 PIN RECP

Buy Now
 - Amphenol GTS030R36-5P - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#0 PIN RECP

GT 4C 4#0 PIN RECP

Buy Now
Circular Connector Receptacle, Size 36, 4 Position, Panel; Product Range Amphenol Industrial - 96J5317 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 36, 4 Position, Panel; Product Range Amphenol Industrial
96J5317
Circular Connector Receptacle, Size 36, 4 Position, Panel; Product Range Amphenol Industrial 96J5317
CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTS030R36-5P Amphenol GTS030R36-5P 96J5317
Product Name Circular Connector Receptacle, Size 36, 4 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Male Right Angle Solder Connector - 80319R-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details