Amphenol Industrial Circular Connector Receptacle, Size 36, 6 Position, Panel; Product Range Amphenol Industrial GTS030R36-3S

Description
GT 6C 3#0 3#12 SKT RECP
Request a Quote Datasheet
Description
GT 6C 3#0 3#12 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 6C 3#0 3#12 SKT RECP

GT 6C 3#0 3#12 SKT RECP

Buy Now
Circular Connector Receptacle, Size 36, 6 Position, Panel; Product Range Amphenol Industrial - 96J5316 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 36, 6 Position, Panel; Product Range Amphenol Industrial
96J5316
Circular Connector Receptacle, Size 36, 6 Position, Panel; Product Range Amphenol Industrial 96J5316
CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GTS030R36-3S 96J5316
Product Name Circular Connector Receptacle, Size 36, 6 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7821C - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details