Amphenol Industrial Circular Connector Receptacle, Size 32, 4 Position, Panel; Product Range Amphenol Industrial GTS030R32-17SY

Description
GT 4C 4#4 SKT RECP
Request a Quote Datasheet
Description
GT 4C 4#4 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030R32-17SY - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#4 SKT RECP

GT 4C 4#4 SKT RECP

Buy Now
Circular Connector Receptacle, Size 32, 4 Position, Panel; Product Range Amphenol Industrial - 96J5315 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 32, 4 Position, Panel; Product Range Amphenol Industrial
96J5315
Circular Connector Receptacle, Size 32, 4 Position, Panel; Product Range Amphenol Industrial 96J5315
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030R32-17SY 96J5315
Product Name Circular Connector Receptacle, Size 32, 4 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN Twin-contact Connectors)   - XC5C-3222 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
3 suppliers
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
MDHC Series: DC TO 40 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details