Amphenol Industrial Circular Connector Receptacle, Size 32, 4 Position, Panel; Product Range Amphenol Industrial GTS030R32-17SX

Description
GT 4C 4#4 SKT RECP
Request a Quote Datasheet
Description
GT 4C 4#4 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030R32-17SX - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#4 SKT RECP

GT 4C 4#4 SKT RECP

Buy Now
Circular Connector Receptacle, Size 32, 4 Position, Panel; Product Range Amphenol Industrial - 96J5314 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 32, 4 Position, Panel; Product Range Amphenol Industrial
96J5314
Circular Connector Receptacle, Size 32, 4 Position, Panel; Product Range Amphenol Industrial 96J5314
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030R32-17SX 96J5314
Product Name Circular Connector Receptacle, Size 32, 4 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF022 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 30 volts
Current Rating 12.0 amps
View Details