Amphenol Industrial Circular Connector Receptacle, Size 32, 4 Position, Panel; Product Range Amphenol Industrial GTS030R32-17PY

Description
GT 4C 4#4 PIN RECP
Request a Quote Datasheet
Description
GT 4C 4#4 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030R32-17PY - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#4 PIN RECP

GT 4C 4#4 PIN RECP

Buy Now
Swedesboro, NJ, United States
GT 4C 4#4 PIN RECP

GT 4C 4#4 PIN RECP

Buy Now
Circular Connector Receptacle, Size 32, 4 Position, Panel; Product Range Amphenol Industrial - 96J5313 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 32, 4 Position, Panel; Product Range Amphenol Industrial
96J5313
Circular Connector Receptacle, Size 32, 4 Position, Panel; Product Range Amphenol Industrial 96J5313
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030R32-17PY GTS030R32-17PY 96J5313
Product Name Circular Connector Receptacle, Size 32, 4 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Straight Plug - 150514 - PIC Wire & Cable
Specs
Geometry Straight
View Details