GT 4C 4#4 PIN RECP
GT 4C 4#4 PIN RECP
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GTS030R32-17PX | Amphenol GTS030R32-17PX | 96J5312 |
| Product Name | Circular Connector Receptacle, Size 32, 4 Position, Panel; Product Range Amphenol Industrial | ||
| Gender | Female / Jack |