Amphenol Industrial Circular Connector Receptacle, Size 28, 3 Position, Panel; Product Range Amphenol Industrial GTS030R28-6S

Description
GT 3C 3#4 SKT RECP
Request a Quote Datasheet
Description
GT 3C 3#4 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030R28-6S - PEI-Genesis
Philadelphia, PA, United States
GT 3C 3#4 SKT RECP

GT 3C 3#4 SKT RECP

Buy Now
Circular Connector Receptacle, Size 28, 3 Position, Panel; Product Range Amphenol Industrial - 96J5311 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 28, 3 Position, Panel; Product Range Amphenol Industrial
96J5311
Circular Connector Receptacle, Size 28, 3 Position, Panel; Product Range Amphenol Industrial 96J5311
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030R28-6S 96J5311
Product Name Circular Connector Receptacle, Size 28, 3 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products