GT 6C 6#16S PIN RECP BOX RM
CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol GTS030R14S-6P-025 | 96J5301 |
| Product Name | Circular Connector Receptacle Size 14S, 6 Position, Panel; Product Range Amphenol Industrial | |
| Gender | Female / Jack |