Amphenol Corporation
GTS030LCF28-18PY-116
Description
GT 12C 12#16 PIN RECP
Request a Quote
Email Supplier
Description
GT 12C 12#16 PIN RECP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
Amphenol GTS030LCF28-18PY-116 |
|
Gender
|
Female / Jack
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details