Amphenol Industrial Circular Connector Receptacle, Size 32, 2 Position, Panel; Product Range Amphenol Industrial GTS030G32-5S

Description
71-619814-05S
Request a Quote Datasheet
Description
71-619814-05S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030G32-5S - PEI-Genesis
Philadelphia, PA, United States
71-619814-05S

71-619814-05S

Buy Now
Circular Connector Receptacle, Size 32, 2 Position, Panel; Product Range Amphenol Industrial - 96J5297 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 32, 2 Position, Panel; Product Range Amphenol Industrial
96J5297
Circular Connector Receptacle, Size 32, 2 Position, Panel; Product Range Amphenol Industrial 96J5297
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 2 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 2 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030G32-5S 96J5297
Product Name Circular Connector Receptacle, Size 32, 2 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00111TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Headers, Plugs and Sockets - 1920-1321-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2000-1403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers