Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS030F36-10S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030F36-10S
MIL Spec Connector - MIL-DTL 5015, I GTS030F36-10S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTS030F36-10S - PEI-Genesis
Philadelphia, PA, United States
GT 48C 48#16 SKT RECP

GT 48C 48#16 SKT RECP

Buy Now
Circular Connector Receptacle Size 36, 48 Position, Panel; Product Range Amphenol Industrial - 96J5294 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 36, 48 Position, Panel; Product Range Amphenol Industrial
96J5294
Circular Connector Receptacle Size 36, 48 Position, Panel; Product Range Amphenol Industrial 96J5294
CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 48 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 48 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTS030F36-10S Amphenol GTS030F36-10S 96J5294
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 36, 48 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products