Amphenol Industrial Gt 4C 4#4 Pin Recp Wall Rohs Compliant Amphenol Industrial GTS030F32-17PW

Description
GT 4C 4#4 PIN RECP WALL
Request a Quote
Description
GT 4C 4#4 PIN RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030F32-17PW - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#4 PIN RECP WALL

GT 4C 4#4 PIN RECP WALL

Buy Now
Gt 4C 4#4 Pin Recp Wall Rohs Compliant Amphenol Industrial - 17X6495 - Newark, An Avnet Company
Chicago, IL, United States
Gt 4C 4#4 Pin Recp Wall Rohs Compliant Amphenol Industrial
17X6495
Gt 4C 4#4 Pin Recp Wall Rohs Compliant Amphenol Industrial 17X6495
GT 4C 4#4 PIN RECP WALL ROHS COMPLIANT: NO

GT 4C 4#4 PIN RECP WALL ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030F32-17PW 17X6495
Product Name Gt 4C 4#4 Pin Recp Wall Rohs Compliant Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - 1124-BFG.1T.100.CAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers