Amphenol Industrial Circular Connector Receptacle, Size 24, 7 Position, Panel; Product Range Amphenol Industrial GTS030F24-10P

Description
GT 7C 7#8 PIN RECP
Request a Quote
Description
GT 7C 7#8 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030F24-10P - PEI-Genesis
Philadelphia, PA, United States
GT 7C 7#8 PIN RECP

GT 7C 7#8 PIN RECP

Buy Now
Circular Connector Receptacle, Size 24, 7 Position, Panel; Product Range Amphenol Industrial - 96J5292 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 7 Position, Panel; Product Range Amphenol Industrial
96J5292
Circular Connector Receptacle, Size 24, 7 Position, Panel; Product Range Amphenol Industrial 96J5292
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 7 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 7 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030F24-10P 96J5292
Product Name Circular Connector Receptacle, Size 24, 7 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2238-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers