Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS030F18-10S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030F18-10S
MIL Spec Connector - MIL-DTL 5015, I GTS030F18-10S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTS030F18-10S - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#12 SKT RECP BOX RM

GT 4C 4#12 SKT RECP BOX RM

Buy Now
Circular Connector Receptacle, Size 18, 4 Position, Panel; Product Range Amphenol Industrial - 96J5291 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 4 Position, Panel; Product Range Amphenol Industrial
96J5291
Circular Connector Receptacle, Size 18, 4 Position, Panel; Product Range Amphenol Industrial 96J5291
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTS030F18-10S Amphenol GTS030F18-10S 96J5291
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 18, 4 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data