Amphenol Industrial Gt 2C 2#12 Pin Recp Wall Rohs Compliant Amphenol Industrial GTS030F16-11P

Description
GT 2C 2#12 PIN RECP WALL
Request a Quote
Description
GT 2C 2#12 PIN RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030F16-11P - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#12 PIN RECP WALL

GT 2C 2#12 PIN RECP WALL

Buy Now
Swedesboro, NJ, United States
GT 2C 2#12 PIN RECP WALL

GT 2C 2#12 PIN RECP WALL

Buy Now
Gt 2C 2#12 Pin Recp Wall Rohs Compliant Amphenol Industrial - 29Y5884 - Newark, An Avnet Company
Chicago, IL, United States
Gt 2C 2#12 Pin Recp Wall Rohs Compliant Amphenol Industrial
29Y5884
Gt 2C 2#12 Pin Recp Wall Rohs Compliant Amphenol Industrial 29Y5884
GT 2C 2#12 PIN RECP WALL ROHS COMPLIANT: NO

GT 2C 2#12 PIN RECP WALL ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030F16-11P GTS030F16-11P 29Y5884
Product Name Gt 2C 2#12 Pin Recp Wall Rohs Compliant Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers