Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS030F14S-2P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030F14S-2P
MIL Spec Connector - MIL-DTL 5015, I GTS030F14S-2P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTS030F14S-2P - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#16S PIN RECP

GT 4C 4#16S PIN RECP

Buy Now
Circular Connector Receptacle Size 14S, 4 Position, Panel; Product Range Amphenol Industrial - 96J5285 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14S, 4 Position, Panel; Product Range Amphenol Industrial
96J5285
Circular Connector Receptacle Size 14S, 4 Position, Panel; Product Range Amphenol Industrial 96J5285
CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTS030F14S-2P Amphenol GTS030F14S-2P 96J5285
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 14S, 4 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11022TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1911/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers