Amphenol Industrial Circular Connector Receptacle Size 40, 85 Position, Panel; Product Range Amphenol Industrial GTS030A40-56S

Description
GTS030A40-56S
Request a Quote Datasheet
Description
GTS030A40-56S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030A40-56S - PEI-Genesis
Philadelphia, PA, United States
GTS030A40-56S

GTS030A40-56S

Buy Now
Circular Connector Receptacle Size 40, 85 Position, Panel; Product Range Amphenol Industrial - 96J5279 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 40, 85 Position, Panel; Product Range Amphenol Industrial
96J5279
Circular Connector Receptacle Size 40, 85 Position, Panel; Product Range Amphenol Industrial 96J5279
CIRCULAR CONNECTOR RECEPTACLE SIZE 40, 85 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 40, 85 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030A40-56S 96J5279
Product Name Circular Connector Receptacle Size 40, 85 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10032ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3231-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details