Amphenol Industrial Circular Connector Receptacle Size 32, 31 Position, Panel; Product Range Amphenol Industrial GTS030A32-31P

Description
GT 31C 31#16 PIN RECP
Request a Quote Datasheet
Description
GT 31C 31#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030A32-31P - PEI-Genesis
Philadelphia, PA, United States
GT 31C 31#16 PIN RECP

GT 31C 31#16 PIN RECP

Buy Now
Circular Connector Receptacle Size 32, 31 Position, Panel; Product Range Amphenol Industrial - 96J5278 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 32, 31 Position, Panel; Product Range Amphenol Industrial
96J5278
Circular Connector Receptacle Size 32, 31 Position, Panel; Product Range Amphenol Industrial 96J5278
CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 31 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 31 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030A32-31P 96J5278
Product Name Circular Connector Receptacle Size 32, 31 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR2 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Strain Relief Sleeve - 111171 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details