Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS030A28-51S

Description
GT 12C 12#12 SKT RECP
Request a Quote Datasheet
Description
GT 12C 12#12 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030A28-51S - PEI-Genesis
Philadelphia, PA, United States
GT 12C 12#12 SKT RECP

GT 12C 12#12 SKT RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030A28-51S
MIL Spec Connector - MIL-DTL 5015, I GTS030A28-51S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 28, 12 Position, Panel; Product Range Amphenol Industrial - 96J5275 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 28, 12 Position, Panel; Product Range Amphenol Industrial
96J5275
Circular Connector Receptacle Size 28, 12 Position, Panel; Product Range Amphenol Industrial 96J5275
CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 12 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 12 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030A28-51S GTS030A28-51S 96J5275
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 28, 12 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data